ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPF6R80

Description
RES 6.8 OHM 1% 1/2W 0805
Request a Quote Datasheet
Description
RES 6.8 OHM 1% 1/2W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR10EZPF6R80CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF6R80CT-ND
Chip Resistor - Surface Mount 846-ESR10EZPF6R80CT-ND
RES 6.8 OHM 1% 1/2W 0805

RES 6.8 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF6R80TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF6R80TR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF6R80TR-ND
RES 6.8 OHM 1% 1/2W 0805

RES 6.8 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF6R80DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF6R80DKR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF6R80DKR-ND
RES 6.8 OHM 1% 1/2W 0805

RES 6.8 OHM 1% 1/2W 0805

Buy Now Datasheet
Res, 6.8R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm - 42AK4325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6.8R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
42AK4325
Res, 6.8R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm 42AK4325
RES, 6.8R, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 6.8R, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-ESR10EZPF6R80CT-ND 42AK4325
Product Name Chip Resistor - Surface Mount Res, 6.8R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers