ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPF68R0

Description
RES 68 OHM 1% 1/2W 0805
Request a Quote Datasheet
Description
RES 68 OHM 1% 1/2W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR10EZPF68R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF68R0DKR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF68R0DKR-ND
RES 68 OHM 1% 1/2W 0805

RES 68 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF68R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF68R0TR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF68R0TR-ND
68 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF68R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF68R0CT-ND
Chip Resistor - Surface Mount 846-ESR10EZPF68R0CT-ND
RES 68 OHM 1% 1/2W 0805

RES 68 OHM 1% 1/2W 0805

Buy Now Datasheet
68 OHM 2W Resistor - 52-ESR10EZPF68R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68 OHM 2W Resistor
52-ESR10EZPF68R0
68 OHM 2W Resistor 52-ESR10EZPF68R0
RES 68 OHM 1% 1/2W 0805 Product overview: ESR10EZPF68R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPF68R0 can be used for catalog matching and distributor lookup.

RES 68 OHM 1% 1/2W 0805 Product overview: ESR10EZPF68R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPF68R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 68R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm - 28AK9523 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
28AK9523
Res, 68R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm 28AK9523
RES, 68R, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 68R, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 846-ESR10EZPF68R0DKR-ND 52-ESR10EZPF68R0 28AK9523
Product Name Chip Resistor - Surface Mount 68 OHM 2W Resistor Res, 68R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details