ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPF6801

Description
6.8 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM6.80KAEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.80KAEDKR-ND
Chip Resistor - Surface Mount RHM6.80KAEDKR-ND
6.8 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM6.80KAETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.80KAETR-ND
Chip Resistor - Surface Mount RHM6.80KAETR-ND
6.8 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM6.80KAECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.80KAECT-ND
Chip Resistor - Surface Mount RHM6.80KAECT-ND
6.8 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
5W Resistor - 52-ESR10EZPF6801 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W Resistor
52-ESR10EZPF6801
5W Resistor 52-ESR10EZPF6801
RES 6.8K OHM 1% 2/5W 0805 Product overview: ESR10EZPF6801 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPF6801 can be used for catalog matching and distributor lookup.

RES 6.8K OHM 1% 2/5W 0805 Product overview: ESR10EZPF6801 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPF6801 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 6K8, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm - 28AK9525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
28AK9525
Res, 6K8, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm 28AK9525
RES, 6K8, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 6K8, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - ESR10EZPF6801 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR10EZPF6801
Chip Resistor - Surface Mount ESR10EZPF6801
RES SMD 6.8K OHM 1% 0.4W 0805

RES SMD 6.8K OHM 1% 0.4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RHM6.80KAEDKR-ND 52-ESR10EZPF6801 28AK9525 ESR10EZPF6801
Product Name Chip Resistor - Surface Mount 5W Resistor Res, 6K8, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573233 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details