ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPF60R4

Description
RES 60.4 OHM 1% 1/2W 0805
Request a Quote Datasheet
Description
RES 60.4 OHM 1% 1/2W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR10EZPF60R4DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF60R4DKR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF60R4DKR-ND
RES 60.4 OHM 1% 1/2W 0805

RES 60.4 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF60R4CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF60R4CT-ND
Chip Resistor - Surface Mount 846-ESR10EZPF60R4CT-ND
RES 60.4 OHM 1% 1/2W 0805

RES 60.4 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF60R4TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF60R4TR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF60R4TR-ND
60.4 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

60.4 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR10EZPF60R4 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR10EZPF60R4
Chip Resistor - Surface Mount ESR10EZPF60R4
RES SMD 60.4 OHM 1% 0.4W 0805

RES SMD 60.4 OHM 1% 0.4W 0805

Supplier's Site Datasheet
Res, 60R4, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm - 28AK9518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
28AK9518
Res, 60R4, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm 28AK9518
RES, 60R4, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 60R4, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 846-ESR10EZPF60R4DKR-ND ESR10EZPF60R4 28AK9518
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 60R4, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176317-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details