ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPF47R5

Description
47.5 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47.5 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR10EZPF47R5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF47R5TR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF47R5TR-ND
47.5 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47.5 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF47R5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF47R5DKR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF47R5DKR-ND
RES 47.5 OHM 1% 1/2W 0805

RES 47.5 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF47R5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF47R5CT-ND
Chip Resistor - Surface Mount 846-ESR10EZPF47R5CT-ND
RES 47.5 OHM 1% 1/2W 0805

RES 47.5 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR10EZPF47R5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR10EZPF47R5
Chip Resistor - Surface Mount ESR10EZPF47R5
RES SMD 47.5 OHM 1% 0.4W 0805

RES SMD 47.5 OHM 1% 0.4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 846-ESR10EZPF47R5TR-ND ESR10EZPF47R5
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details