ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPF4704

Description
4.7 MOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR10EZPF4704-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR10EZPF4704-ND
Chip Resistor - Surface Mount ESR10EZPF4704-ND
4.7 MOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 MOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 4.7M, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm - 42AK4314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.7M, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
42AK4314
Res, 4.7M, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm 42AK4314
RES, 4.7M, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 4.7M, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ESR10EZPF4704-ND 42AK4314
Product Name Chip Resistor - Surface Mount Res, 4.7M, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details