ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPF3R90

Description
3.9 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR10EZPF3R90TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF3R90TR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF3R90TR-ND
3.9 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF3R90DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF3R90DKR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF3R90DKR-ND
RES 3.9 OHM 1% 1/2W 0805

RES 3.9 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF3R90CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF3R90CT-ND
Chip Resistor - Surface Mount 846-ESR10EZPF3R90CT-ND
RES 3.9 OHM 1% 1/2W 0805

RES 3.9 OHM 1% 1/2W 0805

Buy Now Datasheet
Res, 3R9, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm - 28AK9505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
28AK9505
Res, 3R9, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm 28AK9505
RES, 3R9, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 3R9, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ESR10EZPF3R90 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ESR10EZPF3R90
Resistors - Chip Resistor - Surface Mount ESR10EZPF3R90
RES SMD 3.9 OHM 1% 0.4W 0805

RES SMD 3.9 OHM 1% 0.4W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 846-ESR10EZPF3R90TR-ND 28AK9505 ESR10EZPF3R90
Product Name Chip Resistor - Surface Mount Res, 3R9, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details