ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPF3901

Description
3.9 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM3.90KAETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM3.90KAETR-ND
Chip Resistor - Surface Mount RHM3.90KAETR-ND
3.9 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM3.90KAEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM3.90KAEDKR-ND
Chip Resistor - Surface Mount RHM3.90KAEDKR-ND
3.9 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM3.90KAECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM3.90KAECT-ND
Chip Resistor - Surface Mount RHM3.90KAECT-ND
3.9 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR10EZPF3901 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR10EZPF3901
Chip Resistor - Surface Mount ESR10EZPF3901
RES SMD 3.9K OHM 1% 0.4W 0805

RES SMD 3.9K OHM 1% 0.4W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ESR10EZPF3901 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ESR10EZPF3901
Resistors - Chip Resistor - Surface Mount ESR10EZPF3901
RES SMD 3.9K OHM 1% 0.4W 0805

RES SMD 3.9K OHM 1% 0.4W 0805

Supplier's Site
Res, 3K9, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm - 28AK9509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
28AK9509
Res, 3K9, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm 28AK9509
RES, 3K9, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 3K9, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number RHM3.90KAETR-ND ESR10EZPF3901 ESR10EZPF3901 28AK9509
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 3K9, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details