RES 33K OHM 1% 2/5W 0805
33 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 33K OHM 1% 2/5W 0805
RES, 33K, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES
RES SMD 33K OHM 1% 0.4W 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 846-ESR10EZPF3302DKR-ND | 42AK4301 | ESR10EZPF3302 |
| Product Name | Chip Resistor - Surface Mount | Res, 33K, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 | |
| Tolerance | 1 +/- % | 1 +/- % |