ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPF3161

Description
RES 3.16K OHM 1% 2/5W 0805
Request a Quote Datasheet
Description
RES 3.16K OHM 1% 2/5W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR10EZPF3161DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF3161DKR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF3161DKR-ND
RES 3.16K OHM 1% 2/5W 0805

RES 3.16K OHM 1% 2/5W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF3161TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF3161TR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF3161TR-ND
3.16 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.16 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF3161CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF3161CT-ND
Chip Resistor - Surface Mount 846-ESR10EZPF3161CT-ND
RES 3.16K OHM 1% 2/5W 0805

RES 3.16K OHM 1% 2/5W 0805

Buy Now Datasheet
RES SMD 3.16K OHM 1% 0.4W 0805 - 687-ESR10EZPF3161 - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.16K OHM 1% 0.4W 0805
687-ESR10EZPF3161
RES SMD 3.16K OHM 1% 0.4W 0805 687-ESR10EZPF3161
RES SMD 3.16K OHM 1% 0.4W 0805

RES SMD 3.16K OHM 1% 0.4W 0805

Supplier's Site
Chip Resistor - Surface Mount - ESR10EZPF3161 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR10EZPF3161
Chip Resistor - Surface Mount ESR10EZPF3161
RES SMD 3.16K OHM 1% 0.4W 0805

RES SMD 3.16K OHM 1% 0.4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 846-ESR10EZPF3161DKR-ND 687-ESR10EZPF3161 ESR10EZPF3161
Product Name Chip Resistor - Surface Mount RES SMD 3.16K OHM 1% 0.4W 0805 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details