RES 2.7K OHM 1% 2/5W 0805 Product overview: ESR10EZPF2701 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPF2701 can be used for catalog matching and distributor lookup.
RES 2.7K OHM 1% 2/5W 0805
2.7 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 2.7K OHM 1% 2/5W 0805
RES, 2.7K, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ESR10EZPF2701 | 846-ESR10EZPF2701CT-ND | 42AK4290 |
| Product Name | 5W Resistor | Chip Resistor - Surface Mount | Res, 2.7K, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805 (2012 Metric) | 0805; 0805 | 0805 |
| Resistance Range | 2700 ohms | ||
| Power Rating | 0.4000 watts | 0.4000 watts | |
| Operating DC Voltage | 150 volts |