ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPF2611

Description
2.61 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.61 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR10EZPF2611TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF2611TR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF2611TR-ND
2.61 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.61 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF2611DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF2611DKR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF2611DKR-ND
RES 2.61K OHM 1% 2/5W 0805

RES 2.61K OHM 1% 2/5W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF2611CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF2611CT-ND
Chip Resistor - Surface Mount 846-ESR10EZPF2611CT-ND
RES 2.61K OHM 1% 2/5W 0805

RES 2.61K OHM 1% 2/5W 0805

Buy Now Datasheet
RES SMD 2.61K OHM 1% 0.4W 0805 - 687-ESR10EZPF2611 - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.61K OHM 1% 0.4W 0805
687-ESR10EZPF2611
RES SMD 2.61K OHM 1% 0.4W 0805 687-ESR10EZPF2611
RES SMD 2.61K OHM 1% 0.4W 0805

RES SMD 2.61K OHM 1% 0.4W 0805

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 846-ESR10EZPF2611TR-ND 687-ESR10EZPF2611
Product Name Chip Resistor - Surface Mount RES SMD 2.61K OHM 1% 0.4W 0805
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD106GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details