ROHM Semiconductor USA, LLC 22 OHM 2W Resistor ESR10EZPF22R0

Description
RES 22 OHM 1% 1/2W 0805 Product overview: ESR10EZPF22R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPF22R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 22 OHM 1% 1/2W 0805 Product overview: ESR10EZPF22R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPF22R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 OHM 2W Resistor - 52-ESR10EZPF22R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM 2W Resistor
52-ESR10EZPF22R0
22 OHM 2W Resistor 52-ESR10EZPF22R0
RES 22 OHM 1% 1/2W 0805 Product overview: ESR10EZPF22R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPF22R0 can be used for catalog matching and distributor lookup.

RES 22 OHM 1% 1/2W 0805 Product overview: ESR10EZPF22R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPF22R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326548-ESR10EZPF22R0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326548-ESR10EZPF22R0
Resistors - Chip Resistor - Surface Mount 1326548-ESR10EZPF22R0
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326548-ESR10EZPF22R 0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thick Film Number of Terminations: 2 Resistance: 22 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326548-ESR10EZPF22R0
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF22R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF22R0DKR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF22R0DKR-ND
RES 22 OHM 1% 1/2W 0805

RES 22 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF22R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF22R0TR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF22R0TR-ND
22 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF22R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF22R0CT-ND
Chip Resistor - Surface Mount 846-ESR10EZPF22R0CT-ND
RES 22 OHM 1% 1/2W 0805

RES 22 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR10EZPF22R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR10EZPF22R0
Chip Resistor - Surface Mount ESR10EZPF22R0
RES SMD 22 OHM 1% 0.4W 0805

RES SMD 22 OHM 1% 0.4W 0805

Supplier's Site Datasheet
Res, 22R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm - 28AK9500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
28AK9500
Res, 22R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm 28AK9500
RES, 22R, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 22R, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-ESR10EZPF22R0 1326548-ESR10EZPF22R0 846-ESR10EZPF22R0DKR-ND ESR10EZPF22R0 28AK9500
Product Name 22 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 22R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 0805
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573222 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers