ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPF2151

Description
RES 2.15K OHM 1% 2/5W 0805
Request a Quote Datasheet
Description
RES 2.15K OHM 1% 2/5W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR10EZPF2151DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF2151DKR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF2151DKR-ND
RES 2.15K OHM 1% 2/5W 0805

RES 2.15K OHM 1% 2/5W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF2151CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF2151CT-ND
Chip Resistor - Surface Mount 846-ESR10EZPF2151CT-ND
RES 2.15K OHM 1% 2/5W 0805

RES 2.15K OHM 1% 2/5W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF2151TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF2151TR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF2151TR-ND
2.15 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.15 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2K15, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm - 28AK9499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
28AK9499
Res, 2K15, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm 28AK9499
RES, 2K15, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 2K15, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - ESR10EZPF2151 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR10EZPF2151
Chip Resistor - Surface Mount ESR10EZPF2151
RES SMD 2.15K OHM 1% 0.4W 0805

RES SMD 2.15K OHM 1% 0.4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 846-ESR10EZPF2151DKR-ND 28AK9499 ESR10EZPF2151
Product Name Chip Resistor - Surface Mount Res, 2K15, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details