ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPF1960

Description
196 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
196 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR10EZPF1960TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF1960TR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF1960TR-ND
196 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

196 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF1960CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF1960CT-ND
Chip Resistor - Surface Mount 846-ESR10EZPF1960CT-ND
RES 196 OHM 1% 1/2W 0805

RES 196 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF1960DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF1960DKR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF1960DKR-ND
RES 196 OHM 1% 1/2W 0805

RES 196 OHM 1% 1/2W 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 846-ESR10EZPF1960TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers