RES 16.9 OHM 1% 1/2W 0805
RES 16.9 OHM 1% 1/2W 0805
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 846-ESR10EZPF16R9CT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Resistance Range | 16.9 ohms |