ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPF1603

Description
160 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
160 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR10EZPF1603-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR10EZPF1603-ND
Chip Resistor - Surface Mount ESR10EZPF1603-ND
160 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

160 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2629257P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629257P
Surface Mount Resistors 2629257P
ROHM ESR10EZPF1603 Resistor

ROHM ESR10EZPF1603 Resistor

Supplier's Site
Surface Mount Resistors - 2629256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629256
Surface Mount Resistors 2629256
ROHM ESR10EZPF1603 Resistor

ROHM ESR10EZPF1603 Resistor

Supplier's Site
Surface Mount Resistors - 2629257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629257
Surface Mount Resistors 2629257
ROHM ESR10EZPF1603 Resistor

ROHM ESR10EZPF1603 Resistor

Supplier's Site
Res, 160K, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm - 42AK4272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
42AK4272
Res, 160K, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm 42AK4272
RES, 160K, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 160K, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - ESR10EZPF1603 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR10EZPF1603
Chip Resistor - Surface Mount ESR10EZPF1603
RES SMD 160K OHM 1% 0.4W 0805

RES SMD 160K OHM 1% 0.4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number ESR10EZPF1603-ND 2629257P 42AK4272 ESR10EZPF1603
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 160K, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD625JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details