ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPF1212

Description
RES 12.1K OHM 1% 2/5W 0805
Request a Quote Datasheet
Description
RES 12.1K OHM 1% 2/5W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR10EZPF1212DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF1212DKR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF1212DKR-ND
RES 12.1K OHM 1% 2/5W 0805

RES 12.1K OHM 1% 2/5W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF1212TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF1212TR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF1212TR-ND
12.1 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12.1 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF1212CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF1212CT-ND
Chip Resistor - Surface Mount 846-ESR10EZPF1212CT-ND
RES 12.1K OHM 1% 2/5W 0805

RES 12.1K OHM 1% 2/5W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR10EZPF1212 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR10EZPF1212
Chip Resistor - Surface Mount ESR10EZPF1212
RES SMD 12.1K OHM 1% 0.4W 0805

RES SMD 12.1K OHM 1% 0.4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 846-ESR10EZPF1212DKR-ND ESR10EZPF1212
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers