ROHM Semiconductor USA, LLC Resistors - Chip Resistor - Surface Mount ESR10EZPF1200

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1331584-ESR10EZPF120 0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM120AEDKR,RHM120AE CT,RHM120AETR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1331584-ESR10EZPF120 0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM120AEDKR,RHM120AE CT,RHM120AETR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1331584-ESR10EZPF1200 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331584-ESR10EZPF1200
Resistors - Chip Resistor - Surface Mount 1331584-ESR10EZPF1200
Manufacturer: Rohm Semiconductor Win Source Part Number: 1331584-ESR10EZPF120 0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM120AEDKR,RHM120AE CT,RHM120AETR RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1331584-ESR10EZPF1200
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM120AEDKR,RHM120AECT,RHM120AETR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM120AECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM120AECT-ND
Chip Resistor - Surface Mount RHM120AECT-ND
120 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM120AEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM120AEDKR-ND
Chip Resistor - Surface Mount RHM120AEDKR-ND
120 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM120AETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM120AETR-ND
Chip Resistor - Surface Mount RHM120AETR-ND
120 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
120 OHM 2W Resistor - 52-ESR10EZPF1200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM 2W Resistor
52-ESR10EZPF1200
120 OHM 2W Resistor 52-ESR10EZPF1200
RES 120 OHM 1% 1/2W 0805 Product overview: ESR10EZPF1200 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPF1200 can be used for catalog matching and distributor lookup.

RES 120 OHM 1% 1/2W 0805 Product overview: ESR10EZPF1200 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPF1200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ESR10EZPF1200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR10EZPF1200
Chip Resistor - Surface Mount ESR10EZPF1200
RES SMD 120 OHM 1% 0.4W 0805

RES SMD 120 OHM 1% 0.4W 0805

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 120R, 1%, 0805 Rohs Compliant Rohm - 59AC6963 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 120R, 1%, 0805 Rohs Compliant Rohm
59AC6963
Res, Aec-Q200, Thick Film, 120R, 1%, 0805 Rohs Compliant Rohm 59AC6963
RES, AEC-Q200, THICK FILM, 120R, 1%, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 120R, 1%, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1331584-ESR10EZPF1200 RHM120AECT-ND 52-ESR10EZPF1200 ESR10EZPF1200 59AC6963
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 120 OHM 2W Resistor Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 120R, 1%, 0805 Rohs Compliant Rohm
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.4000 watts 0.5000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers