ROHM Semiconductor USA, LLC Surface Mount Resistors ESR10EZPF11R0

Description
ROHM ESR10EZPF11R0 Resistor
Request a Quote Datasheet
Description
ROHM ESR10EZPF11R0 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2629238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629238
Surface Mount Resistors 2629238
ROHM ESR10EZPF11R0 Resistor

ROHM ESR10EZPF11R0 Resistor

Supplier's Site
Surface Mount Resistors - 2629238P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629238P
Surface Mount Resistors 2629238P
ROHM ESR10EZPF11R0 Resistor

ROHM ESR10EZPF11R0 Resistor

Supplier's Site
Surface Mount Resistors - 2629236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629236
Surface Mount Resistors 2629236
ROHM ESR10EZPF11R0 Resistor

ROHM ESR10EZPF11R0 Resistor

Supplier's Site
Chip Resistor - Surface Mount - ESR10EZPF11R0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR10EZPF11R0-ND
Chip Resistor - Surface Mount ESR10EZPF11R0-ND
11 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

11 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 11R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm - 42AK4257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
42AK4257
Res, 11R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm 42AK4257
RES, 11R, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 11R, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2629238 ESR10EZPF11R0-ND 42AK4257
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 11R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805
Resistance Range 11 ohms 11 ohms
Power Rating 0.4000 watts 0.5000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers