ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPF1000

Description
100 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM100AEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM100AEDKR-ND
Chip Resistor - Surface Mount RHM100AEDKR-ND
100 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM100AECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM100AECT-ND
Chip Resistor - Surface Mount RHM100AECT-ND
100 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM100AETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM100AETR-ND
Chip Resistor - Surface Mount RHM100AETR-ND
100 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 100 OHM 0.4W Resistor - 52-ESR10EZPF1000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 OHM 0.4W Resistor
52-ESR10EZPF1000
SMD 100 OHM 0.4W Resistor 52-ESR10EZPF1000
RES SMD 100 OHM 1% 0.4W 0805 Product overview: ESR10EZPF1000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPF1000 can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 1% 0.4W 0805 Product overview: ESR10EZPF1000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPF1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100R, 1%, 0805 Rohs Compliant Rohm - 59AC6959 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 1%, 0805 Rohs Compliant Rohm
59AC6959
Res, Aec-Q200, Thick Film, 100R, 1%, 0805 Rohs Compliant Rohm 59AC6959
RES, AEC-Q200, THICK FILM, 100R, 1%, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 100R, 1%, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ESR10EZPF1000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR10EZPF1000
Chip Resistor - Surface Mount ESR10EZPF1000
RES SMD 100 OHM 1% 0.4W 0805

RES SMD 100 OHM 1% 0.4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RHM100AEDKR-ND 52-ESR10EZPF1000 59AC6959 ESR10EZPF1000
Product Name Chip Resistor - Surface Mount SMD 100 OHM 0.4W Resistor Res, Aec-Q200, Thick Film, 100R, 1%, 0805 Rohs Compliant Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers