ANTI SURGE CHIP RES 0805 .5%
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 846-ESR10EZPD1502TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 0.5000 +/- % |