ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPD1201

Description
1.2 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR10EZPD1201TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPD1201TR-ND
Chip Resistor - Surface Mount 846-ESR10EZPD1201TR-ND
1.2 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.2 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPD1201DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPD1201DKR-ND
Chip Resistor - Surface Mount 846-ESR10EZPD1201DKR-ND
1.2 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.2 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPD1201CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPD1201CT-ND
Chip Resistor - Surface Mount 846-ESR10EZPD1201CT-ND
1.2 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.2 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1K2, 0.5%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm - 28AK9485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.5%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
28AK9485
Res, 1K2, 0.5%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm 28AK9485
RES, 1K2, 0.5%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 1K2, 0.5%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-ESR10EZPD1201TR-ND 28AK9485
Product Name Chip Resistor - Surface Mount Res, 1K2, 0.5%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details