ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPJ915

Description
9.1 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
9.1 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM9.1MDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM9.1MDCT-ND
Chip Resistor - Surface Mount RHM9.1MDCT-ND
9.1 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

9.1 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM9.1MDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM9.1MDTR-ND
Chip Resistor - Surface Mount RHM9.1MDTR-ND
9.1 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

9.1 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2629989P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629989P
Surface Mount Resistors 2629989P
ROHM ESR03EZPJ915 Surface Mount Resistor

ROHM ESR03EZPJ915 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2629989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629989
Surface Mount Resistors 2629989
ROHM ESR03EZPJ915 Surface Mount Resistor

ROHM ESR03EZPJ915 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2629988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629988
Surface Mount Resistors 2629988
ROHM ESR03EZPJ915 Surface Mount Resistor

ROHM ESR03EZPJ915 Surface Mount Resistor

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ESR03EZPJ915 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ESR03EZPJ915
Resistors - Chip Resistor - Surface Mount ESR03EZPJ915
RES SMD 9.1M OHM 5% 1/4W 0603

RES SMD 9.1M OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RHM9.1MDCT-ND 2629989P ESR03EZPJ915
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 (1608 Metric)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573271 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details