ROHM ESR03EZPJ911 Surface Mount Resistor
ROHM ESR03EZPJ911 Surface Mount Resistor
ROHM ESR03EZPJ911 Surface Mount Resistor
910 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
910 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
910 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2629980P | RHM910DCT-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 |
| Resistance Range | 910 ohms | 910 ohms |
| Power Rating | 0.2500 watts | 0.3330 watts |
| Standards and Certifications | RoHS |