ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPJ682

Description
6.8 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM6.8KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.8KDCT-ND
Chip Resistor - Surface Mount RHM6.8KDCT-ND
6.8 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM6.8KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.8KDTR-ND
Chip Resistor - Surface Mount RHM6.8KDTR-ND
6.8 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM6.8KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.8KDDKR-ND
Chip Resistor - Surface Mount RHM6.8KDDKR-ND
6.8 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR03EZPJ682 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR03EZPJ682
Chip Resistor - Surface Mount ESR03EZPJ682
RES SMD 6.8K OHM 5% 1/4W 0603

RES SMD 6.8K OHM 5% 1/4W 0603

Supplier's Site Datasheet
RES SMD 6.8K OHM 5% 1/4W 0603 - 687-ESR03EZPJ682 - Utmel Electronic Limited
Hong Kong, China
RES SMD 6.8K OHM 5% 1/4W 0603
687-ESR03EZPJ682
RES SMD 6.8K OHM 5% 1/4W 0603 687-ESR03EZPJ682
RES SMD 6.8K OHM 5% 1/4W 0603

RES SMD 6.8K OHM 5% 1/4W 0603

Supplier's Site
Res, 6K8, 5%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 28AK9484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
28AK9484
Res, 6K8, 5%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 28AK9484
RES, 6K8, 5%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 6K8, 5%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number RHM6.8KDCT-ND ESR03EZPJ682 687-ESR03EZPJ682 28AK9484
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 6.8K OHM 5% 1/4W 0603 Res, 6K8, 5%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details