ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPJ563

Description
56 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
56 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM56KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM56KDTR-ND
Chip Resistor - Surface Mount RHM56KDTR-ND
56 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM56KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM56KDDKR-ND
Chip Resistor - Surface Mount RHM56KDDKR-ND
56 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM56KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM56KDCT-ND
Chip Resistor - Surface Mount RHM56KDCT-ND
56 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2629920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629920
Surface Mount Resistors 2629920
ROHM ESR03EZPJ563 Surface Mount Resistor

ROHM ESR03EZPJ563 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2629921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629921
Surface Mount Resistors 2629921
ROHM ESR03EZPJ563 Surface Mount Resistor

ROHM ESR03EZPJ563 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2629921P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629921P
Surface Mount Resistors 2629921P
ROHM ESR03EZPJ563 Surface Mount Resistor

ROHM ESR03EZPJ563 Surface Mount Resistor

Supplier's Site
Chip Resistor - Surface Mount - ESR03EZPJ563 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR03EZPJ563
Chip Resistor - Surface Mount ESR03EZPJ563
RES SMD 56K OHM 5% 1/4W 0603

RES SMD 56K OHM 5% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RHM56KDTR-ND 2629920 ESR03EZPJ563
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details