ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPJ3R6

Description
3.6 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.6 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM3.6DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM3.6DCT-ND
Chip Resistor - Surface Mount RHM3.6DCT-ND
3.6 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.6 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM3.6DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM3.6DTR-ND
Chip Resistor - Surface Mount RHM3.6DTR-ND
3.6 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.6 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2629876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629876
Surface Mount Resistors 2629876
ROHM ESR03EZPJ3R6 Surface Mount Resistor

ROHM ESR03EZPJ3R6 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2629875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629875
Surface Mount Resistors 2629875
ROHM ESR03EZPJ3R6 Surface Mount Resistor

ROHM ESR03EZPJ3R6 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2629876P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629876P
Surface Mount Resistors 2629876P
ROHM ESR03EZPJ3R6 Surface Mount Resistor

ROHM ESR03EZPJ3R6 Surface Mount Resistor

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ESR03EZPJ3R6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ESR03EZPJ3R6
Resistors - Chip Resistor - Surface Mount ESR03EZPJ3R6
RES SMD 3.6 OHM 5% 1/4W 0603

RES SMD 3.6 OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RHM3.6DCT-ND 2629876 ESR03EZPJ3R6
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 3.6 ohms 3.6 ohms 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details