ROHM Semiconductor USA, LLC Surface Mount Resistors ESR03EZPJ364

Description
ROHM ESR03EZPJ364 Surface Mount Resistor
Request a Quote Datasheet
Description
ROHM ESR03EZPJ364 Surface Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2629857P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629857P
Surface Mount Resistors 2629857P
ROHM ESR03EZPJ364 Surface Mount Resistor

ROHM ESR03EZPJ364 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2629857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629857
Surface Mount Resistors 2629857
ROHM ESR03EZPJ364 Surface Mount Resistor

ROHM ESR03EZPJ364 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2629856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629856
Surface Mount Resistors 2629856
ROHM ESR03EZPJ364 Surface Mount Resistor

ROHM ESR03EZPJ364 Surface Mount Resistor

Supplier's Site
Chip Resistor - Surface Mount - RHM360KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM360KDCT-ND
Chip Resistor - Surface Mount RHM360KDCT-ND
360 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

360 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM360KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM360KDDKR-ND
Chip Resistor - Surface Mount RHM360KDDKR-ND
360 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

360 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM360KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM360KDTR-ND
Chip Resistor - Surface Mount RHM360KDTR-ND
360 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

360 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2629857P RHM360KDCT-ND
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603
Resistance Range 360000 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details