ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPJ360

Description
36 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
36 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM36DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM36DTR-ND
Chip Resistor - Surface Mount RHM36DTR-ND
36 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

36 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM36DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM36DCT-ND
Chip Resistor - Surface Mount RHM36DCT-ND
36 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

36 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2629847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629847
Surface Mount Resistors 2629847
ROHM ESR03EZPJ360 Surface Mount Resistor

ROHM ESR03EZPJ360 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2629847P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629847P
Surface Mount Resistors 2629847P
ROHM ESR03EZPJ360 Surface Mount Resistor

ROHM ESR03EZPJ360 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2629846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629846
Surface Mount Resistors 2629846
ROHM ESR03EZPJ360 Surface Mount Resistor

ROHM ESR03EZPJ360 Surface Mount Resistor

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ESR03EZPJ360 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ESR03EZPJ360
Resistors - Chip Resistor - Surface Mount ESR03EZPJ360
RES SMD 36 OHM 5% 1/4W 0603

RES SMD 36 OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RHM36DTR-ND 2629847 ESR03EZPJ360
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 36 ohms 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573268 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details