ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPJ332

Description
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM3.3KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM3.3KDCT-ND
Chip Resistor - Surface Mount RHM3.3KDCT-ND
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM3.3KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM3.3KDDKR-ND
Chip Resistor - Surface Mount RHM3.3KDDKR-ND
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM3.3KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM3.3KDTR-ND
Chip Resistor - Surface Mount RHM3.3KDTR-ND
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
4W Resistor - 52-ESR03EZPJ332 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
52-ESR03EZPJ332
4W Resistor 52-ESR03EZPJ332
RES 3.3K OHM 5% 1/4W 0603 Product overview: ESR03EZPJ332 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPJ332 can be used for catalog matching and distributor lookup.

RES 3.3K OHM 5% 1/4W 0603 Product overview: ESR03EZPJ332 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPJ332 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2629838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629838
Surface Mount Resistors 2629838
ROHM ESR03EZPJ332 Surface Mount Resistor

ROHM ESR03EZPJ332 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2629839P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629839P
Surface Mount Resistors 2629839P
ROHM ESR03EZPJ332 Surface Mount Resistor

ROHM ESR03EZPJ332 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2629839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629839
Surface Mount Resistors 2629839
ROHM ESR03EZPJ332 Surface Mount Resistor

ROHM ESR03EZPJ332 Surface Mount Resistor

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ESR03EZPJ332
1037225-ESR03EZPJ332
Chip Resistor - Surface Mount - ESR03EZPJ332 1037225-ESR03EZPJ332
Manufacturer: Rohm Semiconductor Win Source Part Number: 1037225-ESR03EZPJ332 Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 3.3k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1037225-ESR03EZPJ332
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 3.3k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR03EZPJ332 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR03EZPJ332
Chip Resistor - Surface Mount ESR03EZPJ332
RES SMD 3.3K OHM 5% 1/4W 0603

RES SMD 3.3K OHM 5% 1/4W 0603

Supplier's Site Datasheet
Res, 3K3, 5%, 0603, Thick Film; Resistor Case Style Rohm - 59AC6953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 0603, Thick Film; Resistor Case Style Rohm
59AC6953
Res, 3K3, 5%, 0603, Thick Film; Resistor Case Style Rohm 59AC6953
RES, 3K3, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:ESR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3K3, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:ESR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RHM3.3KDCT-ND 52-ESR03EZPJ332 2629838 1037225-ESR03EZPJ332 ESR03EZPJ332 59AC6953
Product Name Chip Resistor - Surface Mount 4W Resistor Surface Mount Resistors Chip Resistor - Surface Mount - ESR03EZPJ332 Chip Resistor - Surface Mount Res, 3K3, 5%, 0603, Thick Film; Resistor Case Style Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details