330 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
330 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
330 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 330 OHM 5% 1/4W 0603
RES, AEC-Q200, THICK FILM, 330R, 5%, 0603 ROHS COMPLIANT: YES
ANTI SURGE CHIP RESISTOR; 0603 CASE SIZE, 5% ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | RHM330DDKR-ND | ESR03EZPJ331 | 59AC6952 | 79AH2378 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Aec-Q200, Thick Film, 330R, 5%, 0603 Rohs Compliant Rohm | Anti Surge Chip Resistor; 0603 Case Size, 5% Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Surge Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603 | |
| Resistance Range | 330 ohms | 330 ohms |