ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPJ303

Description
30 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
30 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM30KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM30KDTR-ND
Chip Resistor - Surface Mount RHM30KDTR-ND
30 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM30KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM30KDCT-ND
Chip Resistor - Surface Mount RHM30KDCT-ND
30 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2629833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629833
Surface Mount Resistors 2629833
ROHM ESR03EZPJ303 Surface Mount Resistor

ROHM ESR03EZPJ303 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2629832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629832
Surface Mount Resistors 2629832
ROHM ESR03EZPJ303 Surface Mount Resistor

ROHM ESR03EZPJ303 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2629833P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629833P
Surface Mount Resistors 2629833P
ROHM ESR03EZPJ303 Surface Mount Resistor

ROHM ESR03EZPJ303 Surface Mount Resistor

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ESR03EZPJ303 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ESR03EZPJ303
Resistors - Chip Resistor - Surface Mount ESR03EZPJ303
RES SMD 30K OHM 5% 1/4W 0603

RES SMD 30K OHM 5% 1/4W 0603

Supplier's Site
Chip Resistor - Surface Mount - ESR03EZPJ303 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR03EZPJ303
Chip Resistor - Surface Mount ESR03EZPJ303
RES SMD 30K OHM 5% 1/4W 0603

RES SMD 30K OHM 5% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RHM30KDTR-ND 2629833 ESR03EZPJ303 ESR03EZPJ303
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 (1608 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details