ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - ESR03EZPJ272 ESR03EZPJ272

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1037224-ESR03EZPJ272 Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 2.7k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1037224-ESR03EZPJ272 Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 2.7k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ESR03EZPJ272
1037224-ESR03EZPJ272
Chip Resistor - Surface Mount - ESR03EZPJ272 1037224-ESR03EZPJ272
Manufacturer: Rohm Semiconductor Win Source Part Number: 1037224-ESR03EZPJ272 Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 2.7k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1037224-ESR03EZPJ272
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 2.7k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM2.7KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.7KDCT-ND
Chip Resistor - Surface Mount RHM2.7KDCT-ND
2.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM2.7KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.7KDDKR-ND
Chip Resistor - Surface Mount RHM2.7KDDKR-ND
2.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM2.7KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.7KDTR-ND
Chip Resistor - Surface Mount RHM2.7KDTR-ND
2.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
4W Resistor - 52-ESR03EZPJ272 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
52-ESR03EZPJ272
4W Resistor 52-ESR03EZPJ272
RES 2.7K OHM 5% 1/4W 0603 Product overview: ESR03EZPJ272 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPJ272 can be used for catalog matching and distributor lookup.

RES 2.7K OHM 5% 1/4W 0603 Product overview: ESR03EZPJ272 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPJ272 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 2K7, 5%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 28AK9481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 5%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
28AK9481
Res, 2K7, 5%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 28AK9481
RES, 2K7, 5%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 2K7, 5%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1037224-ESR03EZPJ272 RHM2.7KDCT-ND 52-ESR03EZPJ272 28AK9481
Product Name Chip Resistor - Surface Mount - ESR03EZPJ272 Chip Resistor - Surface Mount 4W Resistor Res, 2K7, 5%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 2700 ohms 2700 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data