ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPJ270

Description
27 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
27 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM27DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM27DDKR-ND
Chip Resistor - Surface Mount RHM27DDKR-ND
27 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM27DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM27DCT-ND
Chip Resistor - Surface Mount RHM27DCT-ND
27 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM27DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM27DTR-ND
Chip Resistor - Surface Mount RHM27DTR-ND
27 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2629807P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629807P
Surface Mount Resistors 2629807P
ROHM ESR03EZPJ270 Surface Mount Resistor

ROHM ESR03EZPJ270 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2629807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629807
Surface Mount Resistors 2629807
ROHM ESR03EZPJ270 Surface Mount Resistor

ROHM ESR03EZPJ270 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2629806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629806
Surface Mount Resistors 2629806
ROHM ESR03EZPJ270 Surface Mount Resistor

ROHM ESR03EZPJ270 Surface Mount Resistor

Supplier's Site
27 OHM 4W Resistor - 52-ESR03EZPJ270 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27 OHM 4W Resistor
52-ESR03EZPJ270
27 OHM 4W Resistor 52-ESR03EZPJ270
RES 27 OHM 5% 1/4W 0603 Product overview: ESR03EZPJ270 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPJ270 can be used for catalog matching and distributor lookup.

RES 27 OHM 5% 1/4W 0603 Product overview: ESR03EZPJ270 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPJ270 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RHM27DDKR-ND 2629807P 52-ESR03EZPJ270
Product Name Chip Resistor - Surface Mount Surface Mount Resistors 27 OHM 4W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603 (1608 Metric)
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers