ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPJ223

Description
22 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM22KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM22KDCT-ND
Chip Resistor - Surface Mount RHM22KDCT-ND
22 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM22KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM22KDDKR-ND
Chip Resistor - Surface Mount RHM22KDDKR-ND
22 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM22KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM22KDTR-ND
Chip Resistor - Surface Mount RHM22KDTR-ND
22 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2629787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629787
Surface Mount Resistors 2629787
ROHM ESR03EZPJ223 Surface Mount Resistor

ROHM ESR03EZPJ223 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2629787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629787P
Surface Mount Resistors 2629787P
ROHM ESR03EZPJ223 Surface Mount Resistor

ROHM ESR03EZPJ223 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2629786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629786
Surface Mount Resistors 2629786
ROHM ESR03EZPJ223 Surface Mount Resistor

ROHM ESR03EZPJ223 Surface Mount Resistor

Supplier's Site
Chip Resistor - Surface Mount - ESR03EZPJ223 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR03EZPJ223
Chip Resistor - Surface Mount ESR03EZPJ223
RES SMD 22K OHM 5% 1/4W 0603

RES SMD 22K OHM 5% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RHM22KDCT-ND 2629787 ESR03EZPJ223
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2176092-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
3 suppliers