ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPJ205

Description
2 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM2MDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2MDCT-ND
Chip Resistor - Surface Mount RHM2MDCT-ND
2 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM2MDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2MDTR-ND
Chip Resistor - Surface Mount RHM2MDTR-ND
2 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM2MDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2MDDKR-ND
Chip Resistor - Surface Mount RHM2MDDKR-ND
2 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
4W Resistor - 52-ESR03EZPJ205 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
52-ESR03EZPJ205
4W Resistor 52-ESR03EZPJ205
RES 2M OHM 5% 1/4W 0603 Product overview: ESR03EZPJ205 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPJ205 can be used for catalog matching and distributor lookup.

RES 2M OHM 5% 1/4W 0603 Product overview: ESR03EZPJ205 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPJ205 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ESR03EZPJ205
1037223-ESR03EZPJ205
Chip Resistor - Surface Mount - ESR03EZPJ205 1037223-ESR03EZPJ205
Manufacturer: Rohm Semiconductor Win Source Part Number: 1037223-ESR03EZPJ205 Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 2M Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1037223-ESR03EZPJ205
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 2M
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR03EZPJ205 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR03EZPJ205
Chip Resistor - Surface Mount ESR03EZPJ205
RES SMD 2M OHM 5% 1/4W 0603

RES SMD 2M OHM 5% 1/4W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ESR03EZPJ205 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ESR03EZPJ205
Resistors - Chip Resistor - Surface Mount ESR03EZPJ205
RES SMD 2M OHM 5% 1/4W 0603

RES SMD 2M OHM 5% 1/4W 0603

Supplier's Site
RES SMD 2M OHM 5% 1/4W 0603 - 687-ESR03EZPJ205 - Utmel Electronic Limited
Hong Kong, China
RES SMD 2M OHM 5% 1/4W 0603
687-ESR03EZPJ205
RES SMD 2M OHM 5% 1/4W 0603 687-ESR03EZPJ205
RES SMD 2M OHM 5% 1/4W 0603

RES SMD 2M OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RHM2MDCT-ND 52-ESR03EZPJ205 1037223-ESR03EZPJ205 ESR03EZPJ205 ESR03EZPJ205 687-ESR03EZPJ205
Product Name Chip Resistor - Surface Mount 4W Resistor Chip Resistor - Surface Mount - ESR03EZPJ205 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 2M OHM 5% 1/4W 0603
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567531 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details