ROHM Semiconductor USA, LLC Surface Mount Resistors ESR03EZPJ1R5

Description
ROHM ESR03EZPJ1R5 Surface Mount Resistor
Request a Quote Datasheet
Description
ROHM ESR03EZPJ1R5 Surface Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2631271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2631271
Surface Mount Resistors 2631271
ROHM ESR03EZPJ1R5 Surface Mount Resistor

ROHM ESR03EZPJ1R5 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2631273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2631273
Surface Mount Resistors 2631273
ROHM ESR03EZPJ1R5 Surface Mount Resistor

ROHM ESR03EZPJ1R5 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2631273P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2631273P
Surface Mount Resistors 2631273P
ROHM ESR03EZPJ1R5 Surface Mount Resistor

ROHM ESR03EZPJ1R5 Surface Mount Resistor

Supplier's Site
Chip Resistor - Surface Mount - RHM1.5DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.5DDKR-ND
Chip Resistor - Surface Mount RHM1.5DDKR-ND
1.5 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1.5DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.5DCT-ND
Chip Resistor - Surface Mount RHM1.5DCT-ND
1.5 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1.5DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.5DTR-ND
Chip Resistor - Surface Mount RHM1.5DTR-ND
1.5 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - ESR03EZPJ1R5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ESR03EZPJ1R5
Resistors - Chip Resistor - Surface Mount ESR03EZPJ1R5
RES SMD 1.5 OHM 5% 1/4W 0603

RES SMD 1.5 OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 2631271 RHM1.5DDKR-ND ESR03EZPJ1R5
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Power Rating 0.2500 watts 0.3330 watts 0.2500 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 931 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6983FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details