ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - ESR03EZPJ102 ESR03EZPJ102

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 871252-ESR03EZPJ102 Series: ESR Operating Temperature Range: -55°C ~ 155°C Features: 1 ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM1.0KDCT, RHM1.0KDTR, RHM1.0KDDKR, Q14307583JE
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 871252-ESR03EZPJ102 Series: ESR Operating Temperature Range: -55°C ~ 155°C Features: 1 ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM1.0KDCT, RHM1.0KDTR, RHM1.0KDDKR, Q14307583JE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ESR03EZPJ102
871252-ESR03EZPJ102
Chip Resistor - Surface Mount - ESR03EZPJ102 871252-ESR03EZPJ102
Manufacturer: Rohm Semiconductor Win Source Part Number: 871252-ESR03EZPJ102 Series: ESR Operating Temperature Range: -55°C ~ 155°C Features: 1 ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM1.0KDCT, RHM1.0KDTR, RHM1.0KDDKR, Q14307583JE

Manufacturer: Rohm Semiconductor
Win Source Part Number: 871252-ESR03EZPJ102
Series: ESR
Operating Temperature Range: -55°C ~ 155°C
Features: 1 ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM1.0KDCT, RHM1.0KDTR, RHM1.0KDDKR, Q14307583JE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPJ102DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPJ102DKR-ND
Chip Resistor - Surface Mount 846-ESR03EZPJ102DKR-ND
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPJ102CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPJ102CT-ND
Chip Resistor - Surface Mount 846-ESR03EZPJ102CT-ND
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPJ102TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPJ102TR-ND
Chip Resistor - Surface Mount 846-ESR03EZPJ102TR-ND
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
4W Resistor - 52-ESR03EZPJ102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
52-ESR03EZPJ102
4W Resistor 52-ESR03EZPJ102
RES 1K OHM 5% 1/4W 0603 Product overview: ESR03EZPJ102 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPJ102 can be used for catalog matching and distributor lookup.

RES 1K OHM 5% 1/4W 0603 Product overview: ESR03EZPJ102 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPJ102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1K, 5%, 0603, Thick Film; Resistor Case Style Rohm - 59AC6943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0603, Thick Film; Resistor Case Style Rohm
59AC6943
Res, 1K, 5%, 0603, Thick Film; Resistor Case Style Rohm 59AC6943
RES, 1K, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:ESR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 1K, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:ESR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ESR03EZPJ102 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR03EZPJ102
Chip Resistor - Surface Mount ESR03EZPJ102
RES SMD 1K OHM 5% 1/4W 0603

RES SMD 1K OHM 5% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 871252-ESR03EZPJ102 846-ESR03EZPJ102DKR-ND 52-ESR03EZPJ102 59AC6943 ESR03EZPJ102
Product Name Chip Resistor - Surface Mount - ESR03EZPJ102 Chip Resistor - Surface Mount 4W Resistor Res, 1K, 5%, 0603, Thick Film; Resistor Case Style Rohm Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details