ROHM Semiconductor USA, LLC Connectors,Interconnects ESR03EZPF7872

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 22-VFQFN Exposed Pad Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 24 Connector Receptacle, Female Sockets Through Hole Natural Package / Case: SMD
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 22-VFQFN Exposed Pad Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 24 Connector Receptacle, Female Sockets Through Hole Natural Package / Case: SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 22-VFQFN Exposed Pad Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 24 Connector Receptacle, Female Sockets Through Hole Natural Package / Case: SMD

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 22-VFQFN Exposed Pad
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 24 Connector Receptacle, Female Sockets Through Hole Natural
Package / Case: SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products