ROHM Semiconductor USA, LLC 75 OHM 4W Resistor ESR03EZPF75R0

Description
RES 75 OHM 1% 1/4W 0603 Product overview: ESR03EZPF75R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPF75R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 75 OHM 1% 1/4W 0603 Product overview: ESR03EZPF75R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPF75R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 OHM 4W Resistor - 52-ESR03EZPF75R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 OHM 4W Resistor
52-ESR03EZPF75R0
75 OHM 4W Resistor 52-ESR03EZPF75R0
RES 75 OHM 1% 1/4W 0603 Product overview: ESR03EZPF75R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPF75R0 can be used for catalog matching and distributor lookup.

RES 75 OHM 1% 1/4W 0603 Product overview: ESR03EZPF75R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPF75R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326420-ESR03EZPF75R0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326420-ESR03EZPF75R0
Resistors - Chip Resistor - Surface Mount 1326420-ESR03EZPF75R0
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326420-ESR03EZPF75R 0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 75 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM75.0ADCT,Q8911074 ,RHM75.0ADTR,RHM75.0 ADDKR RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326420-ESR03EZPF75R0
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 75 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM75.0ADCT,Q8911074,RHM75.0ADTR,RHM75.0ADDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM75.0ADTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM75.0ADTR-ND
Chip Resistor - Surface Mount RHM75.0ADTR-ND
75 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM75.0ADCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM75.0ADCT-ND
Chip Resistor - Surface Mount RHM75.0ADCT-ND
75 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM75.0ADDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM75.0ADDKR-ND
Chip Resistor - Surface Mount RHM75.0ADDKR-ND
75 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 75R, 1%, 0603, Thick Film; Resistor Case Style Rohm - 59AC6939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0603, Thick Film; Resistor Case Style Rohm
59AC6939
Res, 75R, 1%, 0603, Thick Film; Resistor Case Style Rohm 59AC6939
RES, 75R, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:75ohm; Product Range:ESR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 75R, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:75ohm; Product Range:ESR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 75 OHM 1% 1/4W 0603 - 687-ESR03EZPF75R0 - Utmel Electronic Limited
Hong Kong, China
RES SMD 75 OHM 1% 1/4W 0603
687-ESR03EZPF75R0
RES SMD 75 OHM 1% 1/4W 0603 687-ESR03EZPF75R0
RES SMD 75 OHM 1% 1/4W 0603

RES SMD 75 OHM 1% 1/4W 0603

Supplier's Site
Chip Resistor - Surface Mount - ESR03EZPF75R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR03EZPF75R0
Chip Resistor - Surface Mount ESR03EZPF75R0
RES SMD 75 OHM 1% 1/4W 0603

RES SMD 75 OHM 1% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ESR03EZPF75R0 1326420-ESR03EZPF75R0 RHM75.0ADTR-ND 59AC6939 687-ESR03EZPF75R0 ESR03EZPF75R0
Product Name 75 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 75R, 1%, 0603, Thick Film; Resistor Case Style Rohm RES SMD 75 OHM 1% 1/4W 0603 Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms
Operating DC Voltage 150 volts 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622888-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details