RES 68K OHM 1% 1/4W 0603
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 68K OHM 1% 1/4W 0603
RES, 68K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES
RES SMD 68K OHM 1% 1/4W 0603
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 846-ESR03EZPF6802CT-ND | 42AK4233 | ESR03EZPF6802 |
| Product Name | Chip Resistor - Surface Mount | Res, 68K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 (1608 Metric) |
| Tolerance | 1 +/- % | 1 +/- % |