62 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 62K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES
RES SMD 62K OHM 1% 1/4W 0603
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2631077P | ESR03EZPF6202-ND | 42AK4228 | ESR03EZPF6202 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 62K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 | 0603 | 0603; 0603 (1608 Metric) |
| Resistance Range | 62000 ohms | 62000 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | |
| Standards and Certifications | RoHS | RoHS |