RES 56K OHM 1% 1/4W 0603
56 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 56K OHM 1% 1/4W 0603
RES, 56K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 846-ESR03EZPF5602DKR-ND | 42AK4220 |
| Product Name | Chip Resistor - Surface Mount | Res, 56K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Tolerance | 1 +/- % |