ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPF5601

Description
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR03EZPF5601TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF5601TR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF5601TR-ND
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF5601CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF5601CT-ND
Chip Resistor - Surface Mount 846-ESR03EZPF5601CT-ND
RES 5.6K OHM 1% 1/4W 0603

RES 5.6K OHM 1% 1/4W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF5601DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF5601DKR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF5601DKR-ND
RES 5.6K OHM 1% 1/4W 0603

RES 5.6K OHM 1% 1/4W 0603

Buy Now Datasheet
Res, 5.6K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5.6K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
42AK4219
Res, 5.6K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 42AK4219
RES, 5.6K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 5.6K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-ESR03EZPF5601TR-ND 42AK4219
Product Name Chip Resistor - Surface Mount Res, 5.6K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details