ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPF4R30

Description
RES 4.3 OHM 1% 1/3W 0603
Request a Quote Datasheet
Description
RES 4.3 OHM 1% 1/3W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR03EZPF4R30DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF4R30DKR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF4R30DKR-ND
RES 4.3 OHM 1% 1/3W 0603

RES 4.3 OHM 1% 1/3W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF4R30CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF4R30CT-ND
Chip Resistor - Surface Mount 846-ESR03EZPF4R30CT-ND
RES 4.3 OHM 1% 1/3W 0603

RES 4.3 OHM 1% 1/3W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF4R30TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF4R30TR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF4R30TR-ND
4.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES SMD 4.3 OHM 1% 1/4W 0603 - 687-ESR03EZPF4R30 - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.3 OHM 1% 1/4W 0603
687-ESR03EZPF4R30
RES SMD 4.3 OHM 1% 1/4W 0603 687-ESR03EZPF4R30
RES SMD 4.3 OHM 1% 1/4W 0603

RES SMD 4.3 OHM 1% 1/4W 0603

Supplier's Site
Res, 4.3R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.3R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
42AK4198
Res, 4.3R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 42AK4198
RES, 4.3R, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 4.3R, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 846-ESR03EZPF4R30DKR-ND 687-ESR03EZPF4R30 42AK4198
Product Name Chip Resistor - Surface Mount RES SMD 4.3 OHM 1% 1/4W 0603 Res, 4.3R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603
Resistance Range 4.3 ohms 4.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2567519 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details