RES 47.5K OHM 1% 1/4W 0603
RES 47.5K OHM 1% 1/4W 0603
250mW 150V ±1% -55℃~+155℃ 47.5kΩ 0603 Chip Resistor - Surface Mount ROHS
Resistors - Chip Resistor - Surface Mount
ANTI-SURGE CHIP RESISTORS
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 846-ESR03EZPF4752TR-ND | 687-ESR03EZPF4752 | ESR03EZPF4752 | ESR03EZPF4752 |
| Product Name | Chip Resistor - Surface Mount | 250mW 150V ±1% -55℃~+155℃ 47.5kΩ 0603 Chip Resistor - Surface Mount ROHS | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 0603; 0603 | |||
| Tolerance | 1 +/- % | 1 +/- % |