ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPF4301

Description
4.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM4.30KADCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM4.30KADCT-ND
Chip Resistor - Surface Mount RHM4.30KADCT-ND
4.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM4.30KADDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM4.30KADDKR-ND
Chip Resistor - Surface Mount RHM4.30KADDKR-ND
4.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM4.30KADTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM4.30KADTR-ND
Chip Resistor - Surface Mount RHM4.30KADTR-ND
4.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR03EZPF4301 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR03EZPF4301
Chip Resistor - Surface Mount ESR03EZPF4301
RES SMD 4.3K OHM 1% 1/4W 0603

RES SMD 4.3K OHM 1% 1/4W 0603

Supplier's Site Datasheet
Res, 4.3K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.3K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
42AK4202
Res, 4.3K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 42AK4202
RES, 4.3K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 4.3K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number RHM4.30KADCT-ND ESR03EZPF4301 42AK4202
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 4.3K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details