RES 33 OHM 1% 1/3W 0603
RES 33 OHM 1% 1/3W 0603
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 33R, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES
RES SMD 33 OHM 1% 1/4W 0603
RES SMD 33 OHM 1% 1/4W 0603
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 846-ESR03EZPF33R0DKR-ND | 42AK4183 | ESR03EZPF33R0 | ESR03EZPF33R0 |
| Product Name | Chip Resistor - Surface Mount | Res, 33R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 (1608 Metric) | |
| Resistance Range | 33 ohms | 33 ohms | 33 ohms |