ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPF3304

Description
RES 3.3M OHM 1% 1/4W 0603
Request a Quote Datasheet
Description
RES 3.3M OHM 1% 1/4W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR03EZPF3304CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF3304CT-ND
Chip Resistor - Surface Mount 846-ESR03EZPF3304CT-ND
RES 3.3M OHM 1% 1/4W 0603

RES 3.3M OHM 1% 1/4W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF3304TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF3304TR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF3304TR-ND
3.3 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF3304DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF3304DKR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF3304DKR-ND
RES 3.3M OHM 1% 1/4W 0603

RES 3.3M OHM 1% 1/4W 0603

Buy Now Datasheet
Surface Mount Resistors - 2630941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2630941
Surface Mount Resistors 2630941
ROHM ESR03EZPF3304

ROHM ESR03EZPF3304

Supplier's Site
Surface Mount Resistors - 2630943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2630943
Surface Mount Resistors 2630943
ROHM ESR03EZPF3304

ROHM ESR03EZPF3304

Supplier's Site
Surface Mount Resistors - 2630943P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2630943P
Surface Mount Resistors 2630943P
ROHM ESR03EZPF3304

ROHM ESR03EZPF3304

Supplier's Site
Res, 3.3M, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.3M, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
42AK4187
Res, 3.3M, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 42AK4187
RES, 3.3M, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 3.3M, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - ESR03EZPF3304 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR03EZPF3304
Chip Resistor - Surface Mount ESR03EZPF3304
RES SMD 3.3M OHM 1% 1/4W 0603

RES SMD 3.3M OHM 1% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 846-ESR03EZPF3304CT-ND 2630941 42AK4187 ESR03EZPF3304
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 3.3M, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details